Staco Energy Products Co. Variable Transformers 6020CT

Description
240VAC, 280VAC Terminals Output 35A (9.8kVA) Constant Current Variable Transformer Input Terminals
Request a Quote Datasheet
Description
240VAC, 280VAC Terminals Output 35A (9.8kVA) Constant Current Variable Transformer Input Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformers - 6020CT-ND - DigiKey
Thief River Falls, MN, United States
Variable Transformers
6020CT-ND
Variable Transformers 6020CT-ND
240VAC, 280VAC Terminals Output 35A (9.8kVA) Constant Current Variable Transformer Input Terminals

240VAC, 280VAC Terminals Output 35A (9.8kVA) Constant Current Variable Transformer Input Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
6020CT
Industrial Transformers 6020CT
Industrial Transformers Single, 35A, Manual 120V/240Vin, 280Vout

Industrial Transformers Single, 35A, Manual 120V/240Vin, 280Vout

Buy Now Datasheet
Transformer, Variable, 280V, 35A; Transformer Type Staco Energy Products - 79W046 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Variable, 280V, 35A; Transformer Type Staco Energy Products
79W046
Transformer, Variable, 280V, 35A; Transformer Type Staco Energy Products 79W046
TRANSFORMER, VARIABLE, 280V, 35A; Transformer Type:Manually Operated; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:560V; Output Current:-; Constant Current Load:35A RoHS Compliant: No

TRANSFORMER, VARIABLE, 280V, 35A; Transformer Type:Manually Operated; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:240V; Output Voltage:560V; Output Current:-; Constant Current Load:35A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 6020CT-ND 6020CT 79W046
Product Name Variable Transformers Industrial Transformers Transformer, Variable, 280V, 35A; Transformer Type Staco Energy Products
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1672209-1 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 6 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details