Comchip Technology Corporation Bridge Rectifiers Z4GP208-HF

Description
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1507-6-ND
Bridge Rectifiers 641-1507-6-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)

Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)

Buy Now Datasheet
Bridge Rectifiers - 641-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1507-2-ND
Bridge Rectifiers 641-1507-2-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)

Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)

Buy Now Datasheet
Bridge Rectifiers - 641-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1507-1-ND
Bridge Rectifiers 641-1507-1-ND
Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)

Bridge Rectifier Single Phase Standard 800V Surface Mount ABS(Z4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 998621-Z4GP208-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
998621-Z4GP208-HF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 998621-Z4GP208-HF
Win Source Part Number: 998621-Z4GP208-HF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Voltage - Peak Reverse (Max): 800 V Package / Case: 4-SMD, No Lead Supplier Device Package: ABS(Z4) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1507-6,641-1507- 1,641-1507-2 Base Product Number: Z4GP208

Win Source Part Number: 998621-Z4GP208-HF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Voltage - Peak Reverse (Max): 800 V
Package / Case: 4-SMD, No Lead
Supplier Device Package: ABS(Z4)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1507-6,641-1507-1,641-1507-2
Base Product Number: Z4GP208

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
Z4GP208-HF
Bridge Rectifiers Z4GP208-HF
Bridge Rectifiers 2A 800V

Bridge Rectifiers 2A 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 641-1507-6-ND 998621-Z4GP208-HF Z4GP208-HF
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, No Lead ABS-4
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1181192-M50100SB1000 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details