BRIDGE RECT 1PHASE 600V 2A ABS Product overview: Z4GP206L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-Z4GP206L-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367990-Z4GP206L-HF
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 4-SMD, No Lead
Supplier Device Package: ABS(Z4)
Base Product Number: Z4GP206
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V
Bridge Rectifier Single Phase Standard 600V Surface Mount ABS(Z4)
Bridge Rectifier Single Phase Standard 600V Surface Mount ABS(Z4)
Bridge Rectifier Single Phase Standard 600V Surface Mount ABS(Z4)
Bridge Rectifiers Low VF 2A 600V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-Z4GP206L-HF | 1367990-Z4GP206L-HF | 641-1506-6-ND | Z4GP206L-HF |
| Product Name | 600V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | 4-SMD, No Lead | ABS-4 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Single Phase |