Bridge Rectifier Single Phase Standard 800V Surface Mount Z4-D
Bridge Rectifier Single Phase Standard 800V Surface Mount Z4-D
Bridge Rectifier Single Phase Standard 800V Surface Mount Z4-D
Win Source Part Number: 1368055-Z4DGP408L-HF
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: Z4-D
Supplier Device Package: Z4-D
Base Product Number: Z4DGP408
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V
Bridge Rectifiers Low VF 4A 800V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1503-6-ND | 1368055-Z4DGP408L-HF | Z4DGP408L-HF |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | Z4-D | Z4-D-4 | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |