Manufacturer: Comchip Technology
Win Source Part Number: 904194-Z4DGP406L-HF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Bridge Rectifier Single Phase Standard 600 V Surface Mount Z4-D
Package: Z4-D
Package: Reel - TR
Mounting: Surface Mount
Family Name: Z4DGP406
Categories: Discrete Semiconductor Products
Case / Package: Z4-D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1502-2, 641-1502-1, Q11360616J, 641-1502-6
Bridge Rectifier Single Phase Standard 600V Surface Mount Z4-D
Bridge Rectifier Single Phase Standard 600V Surface Mount Z4-D
Bridge Rectifier Single Phase Standard 600V Surface Mount Z4-D
BRIDGE RECT 1PHASE 600V 4A Z4-D Product overview: Z4DGP406L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-Z4DGP406L-HF can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 4A Z4-D
Bridge Rectifiers Low VF 4A 600V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 904194-Z4DGP406L-HF | 641-1502-2-ND | 299-Z4DGP406L-HF | Z4DGP406L-HF | Z4DGP406L-HF |
| Product Name | Bridge Rectifiers - Z4DGP406L-HF | Bridge Rectifiers | 600V 4A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 600 V Surface Mount Z4-D | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | Z4-D | Tape & Reel (TR) | Z4-D-4 |