Comchip Technology Corporation 1KV 2A Diode and Rectifier US2MWF-HF

Description
DIODE GEN PURP 1KV 2A SOD123F Product overview: US2MWF-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2MWF-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 2A SOD123F Product overview: US2MWF-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2MWF-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 2A Diode and Rectifier - 280-US2MWF-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
280-US2MWF-HF
1KV 2A Diode and Rectifier 280-US2MWF-HF
DIODE GEN PURP 1KV 2A SOD123F Product overview: US2MWF-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2MWF-HF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 2A SOD123F Product overview: US2MWF-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US2MWF-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - US2MWF-HF - 902317-US2MWF-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US2MWF-HF
902317-US2MWF-HF
Diodes, Rectifiers - Single - US2MWF-HF 902317-US2MWF-HF
Manufacturer: Comchip Technology Win Source Part Number: 902317-US2MWF-HF Features: Diode Standard 1000 V 2A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: US2M Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 902317-US2MWF-HF
Features: Diode Standard 1000 V 2A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: US2M
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Step Recovery Diodes
Product Number 280-US2MWF-HF 902317-US2MWF-HF
Product Name 1KV 2A Diode and Rectifier Diodes, Rectifiers - Single - US2MWF-HF
Package Tape & Reel (TR) SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data