Win Source Part Number: 990655-TVP06B601CA-G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 513V
Voltage - Breakdown (Min): 570V
Voltage - Clamping (Max) @ Ipp: 828V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 720mA
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-2009-2,641-2009-
Base Product Number: TVP06B601
828V Clamp 720mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
828V Clamp 720mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
828V Clamp 720mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 990655-TVP06B601CA-G | 641-2009-2-ND |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes |
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 828 volts | 828 volts |
| VBR | 570 volts | 570 volts |