Manufacturer: Comchip Technology
Win Source Part Number: 1021614-TVP06B560CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TVS DIODE DO214AA Product overview: TVP06B560CA-G from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TVP06B560CA-G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021614-TVP06B560CA-G | 144-TVP06B560CA-G | 641-1863-1-ND |
| Product Name | TVS - TVS - Diodes - TVP06B560CA-G | TVS Protection Diode | TVS Diodes |
| Package | SMB; SMB (DO-214AA) | Tape & Reel (TR) | SMB; DO-214AA, SMB |