759V Clamp 790mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Comchip Technology
Win Source Part Number: 1021612-TVP06B551CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 470.3V
Minimum Breakdown Voltage: 522.5V
Max Clamping Voltage: 759V
Peak Pulse Current(Ippm): 790mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVP06B551CA-G-ND | 1021612-TVP06B551CA-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - TVP06B551CA-G |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | |
| VC | 759 volts | 759 volts |
| VBR | 522 volts | 522 volts |