Manufacturer: Comchip Technology
Win Source Part Number: 769474-TVP06B221A-G
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 185V
Current - Peak Pulse (10/1000μs): 1.83A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: TVP06B221A
Categories: Circuit Protection
Minimum Breakdown Voltage: 209V
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 328V
Alternative Parts (Cross-Reference): P6SMB220AR4G; P6SMB220A M4; P6SMB220A R4; P6SMB220A R5;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
328V Clamp 1.83A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 769474-TVP06B221A-G | TVP06B221A-G-ND |
| Product Name | TVS - TVS - Diodes - TVP06B221A-G | TVS Diodes |
| Configuration | Single | Single |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 328 volts | 328 volts |
| VBR | 209 volts | 209 volts |