Comchip Technology Corporation Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits TV50C360JB-HF

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 30V Current - Peak Pulse (10/1000µs): 10A Power - Peak Pulse: 500W Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 32-VFLGA Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 30V Current - Peak Pulse (10/1000µs): 10A Power - Peak Pulse: 500W Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 32-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp: 30V Current - Peak Pulse (10/1000µs): 10A Power - Peak Pulse: 500W Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 32-VFLGA Exposed Pad

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 30V
Current - Peak Pulse (10/1000µs): 10A
Power - Peak Pulse: 500W
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 32-VFLGA Exposed Pad

Buy Now Datasheet
TVS Protection Diode - 144-TV50C360JB-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TV50C360JB-HF
TVS Protection Diode 144-TV50C360JB-HF
TVS DIODE 36VWM 58.1VC DO214AB Product overview: TV50C360JB-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV50C360JB-HF can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC DO214AB Product overview: TV50C360JB-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV50C360JB-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TV50C360JB-HF
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits TVS Protection Diode
Package 32-VFLGA Exposed Pad DO-214AB, SMC
Peak Pulse Power 500 watts 5000 watts
VC 30 volts
Unlock Full Specs
to access all available technical data