Comchip Technology Corporation TVS - TVS - Diodes - TV30C480JB-G TV30C480JB-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 806382-TV30C480JB-G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Current - Peak Pulse (10/1000μs): 38.76A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 77.4V
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 806382-TV30C480JB-G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Current - Peak Pulse (10/1000μs): 38.76A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 77.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TV30C480JB-G - 806382-TV30C480JB-G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TV30C480JB-G
806382-TV30C480JB-G
TVS - TVS - Diodes - TV30C480JB-G 806382-TV30C480JB-G
Manufacturer: Comchip Technology Win Source Part Number: 806382-TV30C480JB-G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Current - Peak Pulse (10/1000μs): 38.76A Power - Peak Pulse: 3000W (3kW) Power Line Protection: No Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 77.4V

Manufacturer: Comchip Technology
Win Source Part Number: 806382-TV30C480JB-G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Current - Peak Pulse (10/1000μs): 38.76A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 77.4V

Buy Now
TVS Protection Diode - 144-TV30C480JB-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TV30C480JB-G
TVS Protection Diode 144-TV30C480JB-G
TVS DIODE 48VWM 77.4VC DO214AB Product overview: TV30C480JB-G from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV30C480JB-G can be used for catalog matching and distributor lookup.

TVS DIODE 48VWM 77.4VC DO214AB Product overview: TV30C480JB-G from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TV30C480JB-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 806382-TV30C480JB-G 144-TV30C480JB-G
Product Name TVS - TVS - Diodes - TV30C480JB-G TVS Protection Diode
Peak Pulse Power 3000 watts 3000 watts
VC 77.4 volts
VBR 53.3 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data