Manufacturer: Comchip Technology
Win Source Part Number: 798536-TV15C850J-G
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V
Current - Peak Pulse (10/1000μs): 10.95A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: TV15C850J
Categories: Circuit Protection
Minimum Breakdown Voltage: 94.4V
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 137V
Alternative Parts (Cross-Reference): TFMCJ85A; SMCJ85A_Q; TFMCJ85A-W; SMCJ85A;
Introduction Date: June 09, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 798536-TV15C850J-G |
| Product Name | TVS - TVS - Diodes - TV15C850J-G |
| Configuration | Single |