Manufacturer: Comchip Technology
Win Source Part Number: 1275018-TV15C5V0J-G
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 163.04A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: TV15C5V0J
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.4V
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: SMC (DO-214AB)
Maximum Clamping Voltage: 9.2V
Alternative Parts (Cross-Reference): SMCJ5.0A/59T; SMCJ5.0A/57T; SMCJ5.0A/57;
Introduction Date: June 09, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1275018-TV15C5V0J-G |
| Product Name | TVS - TVS - Diodes - TV15C5V0J-G |
| Peak Pulse Power | 1500 watts |