53.3V Clamp 11.26A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Comchip Technology
Win Source Part Number: 801757-TV06B330J-G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Current - Peak Pulse (10/1000μs): 11.26A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 53.3V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TV06B330J-G-ND | 801757-TV06B330J-G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - TV06B330J-G |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts |