Manufacturer: AMIS
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Sensors, Transducers - Motion Sensors - Accelerometers |
| Package | 8-SMD, No Lead |