Comchip Technology Corporation Circuit Protection - TVS - Diodes TV02W200B-G

Description
Win Source Part Number: 1141069-TV02W200B-G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.17A Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1669-1,641-1669- 2,TV02W200B-G-ND,641 -1669-6 Base Product Number: TV02W200
Request a Quote Datasheet
Description
Win Source Part Number: 1141069-TV02W200B-G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.17A Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1669-1,641-1669- 2,TV02W200B-G-ND,641 -1669-6 Base Product Number: TV02W200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1141069-TV02W200B-G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1141069-TV02W200B-G
Circuit Protection - TVS - Diodes 1141069-TV02W200B-G
Win Source Part Number: 1141069-TV02W200B-G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Voltage - Breakdown (Min): 22.2V Voltage - Clamping (Max) @ Ipp: 32.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 6.17A Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1669-1,641-1669- 2,TV02W200B-G-ND,641 -1669-6 Base Product Number: TV02W200

Win Source Part Number: 1141069-TV02W200B-G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.17A
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1669-1,641-1669-2,TV02W200B-G-ND,641-1669-6
Base Product Number: TV02W200

Buy Now Datasheet
TVS DIODE 20V 32.4V SOD123 - 186-TV02W200B-G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 20V 32.4V SOD123
186-TV02W200B-G
TVS DIODE 20V 32.4V SOD123 186-TV02W200B-G
TVS DIODE 20V 32.4V SOD123

TVS DIODE 20V 32.4V SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1141069-TV02W200B-G 186-TV02W200B-G
Product Name Circuit Protection - TVS - Diodes TVS DIODE 20V 32.4V SOD123
Package SOD-123 SOD-123; SOD-123
Peak Pulse Power 200 watts 200 watts
VC 32.4 volts 32.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional ESD protection diode - PESD24VF1BBLYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
View Details
2 suppliers
TVS Diodes - 1697417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Smc
View Details
TVS - TVS - Diodes - TPD1E10B09QDPYRQ1 - 937233-TPD1E10B09QDPYRQ1 - Win Source Electronics
Specs
Package 2-X1SON (1x.60)
Tj -40 to 125 C (-40 to 257 F)
View Details
Power TVS Modules - 60KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details