Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 50.4V
Voltage - Clamping (Max) @ Ipp: 25V
Current - Peak Pulse (10/1000µs): 5.5A
Power - Peak Pulse: 500W
Applications: Motor Control
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Connectors,Interconnects |
| Peak Pulse Power | 500 watts |