Comchip Technology Corporation Single Bipolar Transistors SS8050-HF

Description
TRANS NPN 25V 1.5A SOT-23-3
Request a Quote Datasheet
Description
TRANS NPN 25V 1.5A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-SS8050-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-SS8050-HFTR-ND
Single Bipolar Transistors 641-SS8050-HFTR-ND
TRANS NPN 25V 1.5A SOT-23-3

TRANS NPN 25V 1.5A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377113-SS8050-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377113-SS8050-HF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377113-SS8050-HF
Win Source Part Number: 1377113-SS8050-HF Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: SS8050 Mounting Type: Surface Mount HTSUS: 8541.21.0075 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 1.5 A Voltage - Collector Emitter Breakdown (Max): 25 V DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 1V Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA Current - Collector Cutoff (Max): 100nA Frequency - Transition: 100MHz Power - Max: 300 mW

Win Source Part Number: 1377113-SS8050-HF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: SS8050
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1.5 A
Voltage - Collector Emitter Breakdown (Max): 25 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 80mA, 800mA
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 100MHz
Power - Max: 300 mW

Buy Now Datasheet
Singapore, Singapore
1.5A 40V SOT-23 Bipolar Transistor
276-SS8050-HF
1.5A 40V SOT-23 Bipolar Transistor 276-SS8050-HF
NPN TRANSISTOR 1.5A 40V SOT-23 R Product overview: SS8050-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 40V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050-HF can be used for catalog matching and distributor lookup.

NPN TRANSISTOR 1.5A 40V SOT-23 R Product overview: SS8050-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 40V, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SS8050-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 641-SS8050-HFTR-ND 1377113-SS8050-HF 276-SS8050-HF
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1.5A 40V SOT-23 Bipolar Transistor
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 200 dB
Unlock Full Specs
to access all available technical data