Comchip Technology Corporation Single Diodes SS36BF-HF

Description
Diode Schottky 60V 3A Surface Mount SMBF
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount SMBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-SS36BF-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS36BF-HFTR-ND
Single Diodes 641-SS36BF-HFTR-ND
Diode Schottky 60V 3A Surface Mount SMBF

Diode Schottky 60V 3A Surface Mount SMBF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096113-SS36BF-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096113-SS36BF-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096113-SS36BF-HF
Win Source Part Number: 1096113-SS36BF-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Capacitance @ Vr, F: 450pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-221AA, SMB Flat Leads Supplier Device Package: SMBF ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-SS36BF-HFDKR,641 -SS36BF-HFTR,641-SS3 6BF-HFCT Base Product Number: SS36

Win Source Part Number: 1096113-SS36BF-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Capacitance @ Vr, F: 450pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBF
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-SS36BF-HFDKR,641-SS36BF-HFTR,641-SS36BF-HFCT
Base Product Number: SS36

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 641-SS36BF-HFTR-ND 1096113-SS36BF-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data