Win Source Part Number: 1096109-SS34C-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 450pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-SS34C-HFDKR,641-
Base Product Number: SS34
Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1096109-SS34C-HF | 641-SS34C-HFTR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | DO-214AB, SMC |