Comchip Technology Corporation Single Diodes SS34B-HF

Description
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-SS34B-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS34B-HFTR-ND
Single Diodes 641-SS34B-HFTR-ND
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-SS34B-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS34B-HFCT-ND
Single Diodes 641-SS34B-HFCT-ND
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-SS34B-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS34B-HFDKR-ND
Single Diodes 641-SS34B-HFDKR-ND
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-SS34B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SS34B-HF
Schottky 40V 3A Diode and Rectifier 280-SS34B-HF
DIODE SCHOTTKY 40V 3A DO214AA Product overview: SS34B-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34B-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AA Product overview: SS34B-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS34B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 978439-SS34B-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
978439-SS34B-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 978439-SS34B-HF
Win Source Part Number: 978439-SS34B-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 450pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-SS34B-HFCT,641-S S34B-HFDKR,641-SS34B -HFTR Base Product Number: SS34

Win Source Part Number: 978439-SS34B-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 450pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-SS34B-HFCT,641-SS34B-HFDKR,641-SS34B-HFTR
Base Product Number: SS34

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number 641-SS34B-HFTR-ND 280-SS34B-HF 978439-SS34B-HF
Product Name Single Diodes Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050119 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 40000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details