Diode Schottky 100V 3A Surface Mount SMAF
DIODE SCHOTTKY 3A 100V SMAF
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 641-SS310F-HFTR-ND | 186-SS310F-HF |
| Product Name | Single Diodes | DIODE SCHOTTKY 3A 100V SMAF |
| Tj | -55 to 150 C (-67 to 302 F) | |
| Applications | EFFICIENCY | |
| Life Cycle Stage | Active | |
| Package | SMA; DO-221AC, SMA Flat Leads |