Comchip Technology Corporation Single Diodes SS210-HF

Description
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-SS210-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS210-HFCT-ND
Single Diodes 641-SS210-HFCT-ND
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-SS210-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS210-HFTR-ND
Single Diodes 641-SS210-HFTR-ND
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-SS210-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS210-HFDKR-ND
Single Diodes 641-SS210-HFDKR-ND
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1120983-SS210-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1120983-SS210-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1120983-SS210-HF
Win Source Part Number: 1120983-SS210-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A Current - Reverse Leakage @ Vr: 300 µA @ 100 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): SS210HF; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-SS210-HFTR,641-S S210-HFDKR,641-SS210 -HFCT Base Product Number: SS210

Win Source Part Number: 1120983-SS210-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 300 µA @ 100 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS210HF;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-SS210-HFTR,641-SS210-HFDKR,641-SS210-HFCT
Base Product Number: SS210

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS210-HF
Schottky Diodes & Rectifiers SS210-HF
Schottky Diodes & Rectifiers 100V 2A SMA

Schottky Diodes & Rectifiers 100V 2A SMA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-SS210-HFCT-ND 1120983-SS210-HF SS210-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.8800 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers