Manufacturer: Comchip Technology
Win Source Part Number: 212100-SR20150
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 212100-SR20150 |
| Product Name | Diodes, Rectifiers - Arrays - SR20150 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.9500 volts |
| VR | 150 volts |