Manufacturer: Comchip Technology
Win Source Part Number: 892377-RS2MWF-HF
Features: Diode Standard 1000 V 2A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS2M
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Step Recovery Diodes |
| Product Number | 892377-RS2MWF-HF |
| Product Name | Diodes, Rectifiers - Single - RS2MWF-HF |
| Configuration | Single |