Comchip Technology Corporation 600V 2A Diode and Rectifier RS2JB-HF

Description
DIODE GP 600V 2A SMB/DO-214AA Product overview: RS2JB-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2JB-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 2A SMB/DO-214AA Product overview: RS2JB-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2JB-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 2A Diode and Rectifier - 280-RS2JB-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-RS2JB-HF
600V 2A Diode and Rectifier 280-RS2JB-HF
DIODE GP 600V 2A SMB/DO-214AA Product overview: RS2JB-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2JB-HF can be used for catalog matching and distributor lookup.

DIODE GP 600V 2A SMB/DO-214AA Product overview: RS2JB-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2JB-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS2JB-HF - 892375-RS2JB-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2JB-HF
892375-RS2JB-HF
Diodes, Rectifiers - Single - RS2JB-HF 892375-RS2JB-HF
Manufacturer: Comchip Technology Win Source Part Number: 892375-RS2JB-HF Features: Diode Standard 600 V 2A Surface Mount SMB/DO-214AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: RS2J Categories: Discrete Semiconductor Products Case / Package: SMB/DO-214AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Comchip Technology
Win Source Part Number: 892375-RS2JB-HF
Features: Diode Standard 600 V 2A Surface Mount SMB/DO-214AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS2J
Categories: Discrete Semiconductor Products
Case / Package: SMB/DO-214AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Step Recovery Diodes
Product Number 280-RS2JB-HF 892375-RS2JB-HF
Product Name 600V 2A Diode and Rectifier Diodes, Rectifiers - Single - RS2JB-HF
Package Tape & Reel (TR) SMB; SMB/DO-214AA
Unlock Full Specs
to access all available technical data