Comchip Technology Corporation Single Diodes RB551V-30-HF

Description
Diode Schottky 20V 500mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB551V-30-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-30-HF-ND
Single Diodes RB551V-30-HF-ND
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963467-RB551V-30-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
963467-RB551V-30-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 963467-RB551V-30-HF
Win Source Part Number: 963467-RB551V-30-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA Current - Reverse Leakage @ Vr: 100 µA @ 20 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): LL4150GS18; LS4150GS08; LS4150GS18; SD103AW-TP; SS0503EC-TR-H; B0540WS-7RB551V30HF; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Base Product Number: RB551V

Win Source Part Number: 963467-RB551V-30-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470 mV @ 500 mA
Current - Reverse Leakage @ Vr: 100 µA @ 20 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): LL4150GS18; LS4150GS08; LS4150GS18; SD103AW-TP; SS0503EC-TR-H; B0540WS-7RB551V30HF;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Base Product Number: RB551V

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551V-30-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551V-30-HF
Schottky 20V 500MA Diode and Rectifier 280-RB551V-30-HF
DIODE SCHOTTKY 20V 500MA SOD323 Product overview: RB551V-30-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323 Product overview: RB551V-30-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551V-30-HF
Schottky Diodes & Rectifiers RB551V-30-HF
Schottky Diodes & Rectifiers VR=20V, IO=0.5A

Schottky Diodes & Rectifiers VR=20V, IO=0.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB551V-30-HF-ND 963467-RB551V-30-HF 280-RB551V-30-HF RB551V-30-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 20V 500MA Diode and Rectifier Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data