Comchip Technology Corporation Schottky 30V 200MA Diode and Rectifier RB521S-30-HF

Description
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S-30-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-30-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S-30-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-30-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-RB521S-30-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB521S-30-HF
Schottky 30V 200MA Diode and Rectifier 280-RB521S-30-HF
DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S-30-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-30-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD523 Product overview: RB521S-30-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521S-30-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-RB521S-30-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 641-RB521S-30-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 641-RB521S-30-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount SOD-523

Diode Schottky 30V 200mA Surface Mount SOD-523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 974545-RB521S-30-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
974545-RB521S-30-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 974545-RB521S-30-HF
Win Source Part Number: 974545-RB521S-30-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 30 µA @ 10 V Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-RB521S-30-HFCT,6 41-RB521S-30-HFTR,64 1-RB521S-30-HFDKR Base Product Number: RB521S

Win Source Part Number: 974545-RB521S-30-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 30 µA @ 10 V
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-RB521S-30-HFCT,641-RB521S-30-HFTR,641-RB521S-30-HFDKR
Base Product Number: RB521S

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-RB521S-30-HF 641-RB521S-30-HFCT-ND 974545-RB521S-30-HF
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data