The MMST3904-G is an NPN general-purpose transistor in an SOT-323 package, designed for medium power amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a collector current rating of 200 mA, and a power dissipation of 200 mW. The junction temperature range is -55 to 150 °C, with a thermal resistance from junction to ambient of 625 °C/W. The device meets RoHS standards and is molded in plastic with solderable terminals per MIL-STD-750, method 2026. The case weight is approximately 0.0055 gram. It is supplied in a 7-inch reel of 3,000 units.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MMST3904-G |
| Product Name | Bipolar Transistors - BJT |