Comchip Technology Corporation TRANSISTORS - Transistors (BJT) - Single - MMBTA44-G MMBTA44-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 111657-MMBTA44-G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 111657-MMBTA44-G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMBTA44-G - 111657-MMBTA44-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBTA44-G
111657-MMBTA44-G
TRANSISTORS - Transistors (BJT) - Single - MMBTA44-G 111657-MMBTA44-G
Manufacturer: Comchip Technology Win Source Part Number: 111657-MMBTA44-G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 111657-MMBTA44-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
400V 0.2A SOT23 Bipolar Transistor
276-MMBTA44-G
400V 0.2A SOT23 Bipolar Transistor 276-MMBTA44-G
TRANS NPN 400V 0.2A SOT23-3 Product overview: MMBTA44-G from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA44-G can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.2A SOT23-3 Product overview: MMBTA44-G from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBTA44-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 641-1789-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1789-6-ND
Single Bipolar Transistors 641-1789-6-ND
Bipolar (BJT) Transistor NPN 400V 200mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 400V 200mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1789-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1789-2-ND
Single Bipolar Transistors 641-1789-2-ND
Bipolar (BJT) Transistor NPN 400V 200mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 400V 200mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1789-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1789-1-ND
Single Bipolar Transistors 641-1789-1-ND
Bipolar (BJT) Transistor NPN 400V 200mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 400V 200mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
NPN TRANSISTOR 200MA 400V SOT-23 - 186-MMBTA44-G - Utmel Electronic Limited
Hong Kong, China
NPN TRANSISTOR 200MA 400V SOT-23
186-MMBTA44-G
NPN TRANSISTOR 200MA 400V SOT-23 186-MMBTA44-G
NPN TRANSISTOR 200MA 400V SOT-23

NPN TRANSISTOR 200MA 400V SOT-23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTA44-G
Bipolar Transistors - BJT MMBTA44-G
Bipolar Transistors - BJT NPN TRANSISTOR 200MA 400V

Bipolar Transistors - BJT NPN TRANSISTOR 200MA 400V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 111657-MMBTA44-G 276-MMBTA44-G 641-1789-6-ND 186-MMBTA44-G MMBTA44-G
Product Name TRANSISTORS - Transistors (BJT) - Single - MMBTA44-G 400V 0.2A SOT23 Bipolar Transistor Single Bipolar Transistors NPN TRANSISTOR 200MA 400V SOT-23 Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC808-40E6327 - 200437-BC808-40E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details