TRANS PNP 150V 0.6A SOT23-3 Product overview: MMBT5401-G from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT5401-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377019-MMBT5401-G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: MMBT5401
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 600 mA
Voltage - Collector Emitter Breakdown (Max): 150 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 300 mW
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 150V 600mA 100MHz 300mW Surface Mount SOT-23-3
RF Bipolar Transistors VCEO=-150V IC=-600mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT5401-G | 1377019-MMBT5401-G | 641-2015-2-ND | 186-MMBT5401-G |
| Product Name | 150V 0.6A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | RF Bipolar Transistors VCEO=-150V IC=-600mA |
| Polarity | PNP | PNP | PNP | PNP; PNP |
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 600 milliamps | 600 milliamps | ||
| VCEO | 150 volts | 150 volts |