Manufacturer: Comchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957730-MMBT4401-G
Mounting: SMD (SMT)
Polarity: NPN
Weight: 1.437803 g
Gain Bandwidth Product: 250 MHz
Categories: OEM Parts(M-N)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MMBT4401-GMMBT4401G;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 300 mW
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 6 V
Max Collector Current: 600 mA
Collector Emitter Saturation Voltage: 400 mV
Continuous Collector Current: 600 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 957730-MMBT4401-G |
| Product Name | OEM Parts - OEM Parts (M - N) - MMBT4401-G |