Manufacturer: Comchip Technology
Win Source Part Number: 1224967-MMBT3906-G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.comchiptech.com
Manufacturer Package: SOT-23
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V
Alternative Parts (Cross-Reference): SST3906HZGT116; CMPT3906; SMBT 3906 B5000;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-23-3
Bipolar Transistors - BJT VCEO=40V IC=100mA
Bipolar Transistors - BJT VCEO=40V IC=100mA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1224967-MMBT3906-G | 641-1945-6-ND | 186-MMBT3906-G | MMBT3906-G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT3906-G | Single Bipolar Transistors | Bipolar Transistors - BJT VCEO=40V IC=100mA | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Power Gain | 100 dB |