Comchip Technology Corporation Single Bipolar Transistors MMBT3904-HF

Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-1683-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1683-1-ND
Single Bipolar Transistors 641-1683-1-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1683-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1683-2-ND
Single Bipolar Transistors 641-1683-2-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1683-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1683-6-ND
Single Bipolar Transistors 641-1683-6-ND
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3904-HF - 121668-MMBT3904-HF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3904-HF
121668-MMBT3904-HF
TRANSISTORS - Transistors (BJT) - Single - MMBT3904-HF 121668-MMBT3904-HF
Manufacturer: Comchip Technology Win Source Part Number: 121668-MMBT3904-HF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 10mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 121668-MMBT3904-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
40V 0.2A SOT23 Bipolar Transistor
276-MMBT3904-HF
40V 0.2A SOT23 Bipolar Transistor 276-MMBT3904-HF
TRANS NPN 40V 0.2A SOT23-3 Product overview: MMBT3904-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904-HF can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.2A SOT23-3 Product overview: MMBT3904-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3904-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBT3904-HF
Bipolar Transistors - BJT MMBT3904-HF
Bipolar Transistors - BJT I=200mA

Bipolar Transistors - BJT I=200mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 641-1683-1-ND 121668-MMBT3904-HF 276-MMBT3904-HF MMBT3904-HF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT3904-HF 40V 0.2A SOT23 Bipolar Transistor Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 200 milliamps
VCEO 40 volts
Unlock Full Specs
to access all available technical data