Comchip Technology Corporation Single Bipolar Transistors MMBT2907A-G

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-1952-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1952-6-ND
Single Bipolar Transistors 641-1952-6-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1952-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1952-2-ND
Single Bipolar Transistors 641-1952-2-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-1952-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-1952-1-ND
Single Bipolar Transistors 641-1952-1-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-G - 208618-MMBT2907A-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-G
208618-MMBT2907A-G
TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-G 208618-MMBT2907A-G
Manufacturer: Comchip Technology Win Source Part Number: 208618-MMBT2907A-G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Power Management Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 208618-MMBT2907A-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 641-1952-6-ND 208618-MMBT2907A-G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MMBT2907A-G
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 349377 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
PMIC - PMIC - Gate Drivers - LM2726M - 1053309-LM2726M - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-SOIC
View Details
2 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details