Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Bridge Rectifiers MMB10G-HF

Description
Win Source Part Number: 970058-MMB10G-HF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Gull Wing Supplier Device Package: MMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 970058-MMB10G-HF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Gull Wing Supplier Device Package: MMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 970058-MMB10G-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
970058-MMB10G-HF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 970058-MMB10G-HF
Win Source Part Number: 970058-MMB10G-HF Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Gull Wing Supplier Device Package: MMB Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Comchip Technology Product Status: Obsolete

Win Source Part Number: 970058-MMB10G-HF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: MMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 970058-MMB10G-HF
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
General-purpose Schottky diode - 1PS79SB70-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details