Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3
Manufacturer: Comchip Technology
Win Source Part Number: 1072441-MBR2040CT-G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBL1645CT; MBR2050CT-G; SR1640HC0;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Schottky Diodes & Rectifiers 40V, 20A
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | MBR2040CT-G-ND | 1072441-MBR2040CT-G | MBR2040CT-G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR2040CT-G | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220-3 |
| Diode Type | Schottky; Schottky |