Win Source Part Number: 1076503-MBR20150CT-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 20 A
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Alternative Parts (Cross-Reference): FERD30M45CT; FERD20H100STS; SBR30A100CTFP; MBR1660-E3/45; SBR3060CTFP; STPS20SM120SFP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: MBR20150
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers SCHOTTKY RECT 20A 150V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | 1076503-MBR20150CT-G | MBR20150CT-G-ND | MBR20150CT-G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 1.05 volts | ||
| VR | 150 volts | ||
| IR | 0.1000 mA |