Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W
Manufacturer: Comchip Technology
Win Source Part Number: 002144-KBPC5010W-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC-W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Bridge Rectifiers DIODE RECT BRIDGE 50A 1Kv
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-1687-ND | 002144-KBPC5010W-G | KBPC5010W-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBPC5010W-G | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, KBPC-W | KBPC-W-4 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |