Bridge Rectifier Single Phase Standard 800V Through Hole KBPC-W
Manufacturer: Comchip Technology
Win Source Part Number: 777978-KBPC5008W-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, KBPC-W
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: KBPC5008W
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC-W
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 25A
Alternative Parts (Cross-Reference): MP508W; MP508W-BP; MB508W-BP; FDB3508PT;
Introduction Date: December 25, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Bridge Rectifiers DIODE RECT BRIDGE 50A 800V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | KBPC5008W-G-ND | 777978-KBPC5008W-G | KBPC5008W-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBPC5008W-G | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, KBPC-W | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |