Comchip Technology Corporation Bridge Rectifiers KBPC5002W-G

Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC5002W-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBPC5002W-G-ND
Bridge Rectifiers KBPC5002W-G-ND
Bridge Rectifier Single Phase Standard 200V Through Hole KBPC-W

Bridge Rectifier Single Phase Standard 200V Through Hole KBPC-W

Buy Now Datasheet
Bridge Rectifiers - KBPC5002W-G - 1050758-KBPC5002W-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC5002W-G
1050758-KBPC5002W-G
Bridge Rectifiers - KBPC5002W-G 1050758-KBPC5002W-G
Manufacturer: Comchip Technology Win Source Part Number: 1050758-KBPC5002W-G Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 50A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A Current - Reverse Leakage @ Vr: 10μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBPC-W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Comchip Technology
Win Source Part Number: 1050758-KBPC5002W-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 50A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 25A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC-W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC5002W-G
Bridge Rectifiers KBPC5002W-G
Bridge Rectifiers VR=200V, IO=50A

Bridge Rectifiers VR=200V, IO=50A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number KBPC5002W-G-ND 1050758-KBPC5002W-G KBPC5002W-G
Product Name Bridge Rectifiers Bridge Rectifiers - KBPC5002W-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC-W
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers