Comchip Technology Corporation 35A 600V Diode and Rectifier KBPC3506G

Description
BRIDGE DIODE GPP 35A 600V KBPC Product overview: KBPC3506G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC3506G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE DIODE GPP 35A 600V KBPC Product overview: KBPC3506G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC3506G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35A 600V Diode and Rectifier - 299-KBPC3506G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35A 600V Diode and Rectifier
299-KBPC3506G
35A 600V Diode and Rectifier 299-KBPC3506G
BRIDGE DIODE GPP 35A 600V KBPC Product overview: KBPC3506G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC3506G can be used for catalog matching and distributor lookup.

BRIDGE DIODE GPP 35A 600V KBPC Product overview: KBPC3506G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC3506G can be used for catalog matching and distributor lookup.

Supplier's Site
Bridge Rectifiers - KBPC3506G - 205836-KBPC3506G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC3506G
205836-KBPC3506G
Bridge Rectifiers - KBPC3506G 205836-KBPC3506G
Manufacturer: Comchip Technology Win Source Part Number: 205836-KBPC3506G Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBPC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Comchip Technology
Win Source Part Number: 205836-KBPC3506G
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 17.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 299-KBPC3506G 205836-KBPC3506G
Product Name 35A 600V Diode and Rectifier Bridge Rectifiers - KBPC3506G
Package Bulk
Unlock Full Specs
to access all available technical data