Comchip Technology Corporation Bridge Rectifiers KBPC2510W-G

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - KBPC2510W-G-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
KBPC2510W-G-ND
Bridge Rectifiers KBPC2510W-G-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W

Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W

Buy Now Datasheet
1KV 25A Diode and Rectifier - 299-KBPC2510W-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 25A Diode and Rectifier
299-KBPC2510W-G
1KV 25A Diode and Rectifier 299-KBPC2510W-G
BRIDGE RECT 1P 1KV 25A KBPC-W Product overview: KBPC2510W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC2510W-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1KV 25A KBPC-W Product overview: KBPC2510W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC2510W-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367997-KBPC2510W-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367997-KBPC2510W-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367997-KBPC2510W-G
Win Source Part Number: 1367997-KBPC2510W-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tray Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC2510 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 25 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367997-KBPC2510W-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tray
Product Status: Active
Package / Case: 4-Square, KBPC-W
Supplier Device Package: KBPC-W
Base Product Number: KBPC2510
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC2510W-G
Bridge Rectifiers KBPC2510W-G
Bridge Rectifiers VR=1000V, IO=25A

Bridge Rectifiers VR=1000V, IO=25A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number KBPC2510W-G-ND 299-KBPC2510W-G 1367997-KBPC2510W-G KBPC2510W-G
Product Name Bridge Rectifiers 1KV 25A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC-W Tray
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data