Manufacturer: Comchip Technology
Win Source Part Number: 1050756-KBPC2510-G
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 50
Bridge Rectifier Single Phase Standard 1kV QC Terminal KBPC
Bridge Rectifiers VR=1000V, IO=25A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1050756-KBPC2510-G | 641-1854-ND | KBPC2510-G |
| Product Name | Bridge Rectifiers - KBPC2510-G | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1.1 volts | ||
| IR | 0.0100 mA |