Comchip Technology Corporation Bridge Rectifiers KBPC2506-G

Description
Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1852-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1852-ND
Bridge Rectifiers 641-1852-ND
Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC

Bridge Rectifier Single Phase Standard 600V QC Terminal KBPC

Buy Now Datasheet
600V 25A Diode and Rectifier - 299-KBPC2506-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 25A Diode and Rectifier
299-KBPC2506-G
600V 25A Diode and Rectifier 299-KBPC2506-G
BRIDGE RECT 1PHASE 600V 25A KBPC Product overview: KBPC2506-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC2506-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 25A KBPC Product overview: KBPC2506-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC2506-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - KBPC2506-G - 002140-KBPC2506-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC2506-G
002140-KBPC2506-G
Bridge Rectifiers - KBPC2506-G 002140-KBPC2506-G
Manufacturer: Comchip Technology Win Source Part Number: 002140-KBPC2506-G Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: KBPC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 002140-KBPC2506-G
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC2506-G
Bridge Rectifiers KBPC2506-G
Bridge Rectifiers VR=600V, IO=25A

Bridge Rectifiers VR=600V, IO=25A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 641-1852-ND 299-KBPC2506-G 002140-KBPC2506-G KBPC2506-G
Product Name Bridge Rectifiers 600V 25A Diode and Rectifier Bridge Rectifiers - KBPC2506-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC Bulk
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data