Bridge Rectifier Single Phase Standard 1kV QC Terminal KBPC
Manufacturer: Comchip Technology
Win Source Part Number: 002139-KBPC1510-G
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: KBPC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Bridge Rectifiers VR=1000V, IO=15A
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | KBPC1510-G-ND | 002139-KBPC1510-G | KBPC1510-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBPC1510-G | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-Square, KBPC | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |