Bridge Rectifier Single Phase Standard 100V Through Hole KBPC-W
Bridge Rectifiers VR=5100V, IO=15A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | KBPC1501W-G-ND | KBPC1501W-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |