Comchip Technology Corporation 1KV 10A Diode and Rectifier KBPC1010W-G

Description
BRIDGE RECT 1P 1KV 10A KBPC-W Product overview: KBPC1010W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1010W-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1P 1KV 10A KBPC-W Product overview: KBPC1010W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1010W-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 10A Diode and Rectifier - 299-KBPC1010W-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 10A Diode and Rectifier
299-KBPC1010W-G
1KV 10A Diode and Rectifier 299-KBPC1010W-G
BRIDGE RECT 1P 1KV 10A KBPC-W Product overview: KBPC1010W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1010W-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 1KV 10A KBPC-W Product overview: KBPC1010W-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-KBPC1010W-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368031-KBPC1010W-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368031-KBPC1010W-G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368031-KBPC1010W-G
Win Source Part Number: 1368031-KBPC1010W-G Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Bulk Product Status: Active Package / Case: 4-Square, KBPC-W Supplier Device Package: KBPC-W Base Product Number: KBPC1010 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 10 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1368031-KBPC1010W-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Bulk
Product Status: Active
Package / Case: 4-Square, KBPC-W
Supplier Device Package: KBPC-W
Base Product Number: KBPC1010
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 10 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Bridge Rectifiers - 641-1972-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1972-ND
Bridge Rectifiers 641-1972-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W

Bridge Rectifier Single Phase Standard 1kV Through Hole KBPC-W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPC1010W-G
Bridge Rectifiers KBPC1010W-G
Bridge Rectifiers VR=1000V, IO=10A

Bridge Rectifiers VR=1000V, IO=10A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-KBPC1010W-G 1368031-KBPC1010W-G 641-1972-ND KBPC1010W-G
Product Name 1KV 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers
Package Bulk 4-Square, KBPC-W KBPC-W-4
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data