Comchip Technology Corporation Bridge Rectifiers KBPC1010-G

Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal KBPC
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV QC Terminal KBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1849-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1849-ND
Bridge Rectifiers 641-1849-ND
Bridge Rectifier Single Phase Standard 1kV QC Terminal KBPC

Bridge Rectifier Single Phase Standard 1kV QC Terminal KBPC

Buy Now Datasheet
Bridge Rectifiers - KBPC1010-G - 777971-KBPC1010-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - KBPC1010-G
777971-KBPC1010-G
Bridge Rectifiers - KBPC1010-G 777971-KBPC1010-G
Manufacturer: Comchip Technology Win Source Part Number: 777971-KBPC1010-G Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, KBPC Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 10μA @ 1000V Family Name: KBPC1010 Categories: Discrete Semiconductor Products Manufacturer Package: KBPC Voltage - Peak Reverse (Maximum): 1000V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A Alternative Parts (Cross-Reference): CBR10-100P; FB1010; KBPC1010; KBPC1010FP ; Introduction Date: June 21, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Comchip Technology
Win Source Part Number: 777971-KBPC1010-G
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, KBPC
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: KBPC1010
Categories: Discrete Semiconductor Products
Manufacturer Package: KBPC
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A
Alternative Parts (Cross-Reference): CBR10-100P; FB1010; KBPC1010; KBPC1010FP ;
Introduction Date: June 21, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 641-1849-ND 777971-KBPC1010-G
Product Name Bridge Rectifiers Bridge Rectifiers - KBPC1010-G
Rectifier Configuration / Technology Bridge
Package 4-Square, KBPC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220026 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 80 volts
View Details
High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details